Hammond Electronics, Inc. Enclosure, Instrument, Steel, White; Enclosure Type Hammond 1426K

Description
ENCLOSURE, INSTRUMENT, STEEL, WHITE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Black, White RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, WHITE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Black, White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, White; Enclosure Type Hammond - 94F4757 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, White; Enclosure Type Hammond
94F4757
Enclosure, Instrument, Steel, White; Enclosure Type Hammond 94F4757
ENCLOSURE, INSTRUMENT, STEEL, WHITE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Black, White RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, WHITE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Black, White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F4757
Product Name Enclosure, Instrument, Steel, White; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 5.98 inch (152 mm)
Depth 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 2213559 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details