Hammond Electronics, Inc. Feet, Rubber, 19 X 12.7Mm, Round, Black; Bumper / Feet Mounting Hammond 1421T7

Description
FEET, RUBBER, 19 X 12.7mm, ROUND, BLACK; Bumper / Feet Mounting:Screw; Height:12.7mm; Base Diameter:19mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:1421 Series RoHS Compliant: Yes
Datasheet
Description
FEET, RUBBER, 19 X 12.7mm, ROUND, BLACK; Bumper / Feet Mounting:Screw; Height:12.7mm; Base Diameter:19mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:1421 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Rubber, 19 X 12.7Mm, Round, Black; Bumper / Feet Mounting Hammond - 94F4789 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Rubber, 19 X 12.7Mm, Round, Black; Bumper / Feet Mounting Hammond
94F4789
Feet, Rubber, 19 X 12.7Mm, Round, Black; Bumper / Feet Mounting Hammond 94F4789
FEET, RUBBER, 19 X 12.7mm, ROUND, BLACK; Bumper / Feet Mounting:Screw; Height:12.7mm; Base Diameter:19mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:1421 Series RoHS Compliant: Yes

FEET, RUBBER, 19 X 12.7mm, ROUND, BLACK; Bumper / Feet Mounting:Screw; Height:12.7mm; Base Diameter:19mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:1421 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Feet, Screw On, Pk24; Bumper / Feet Mounting Hammond - 41T0977 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Screw On, Pk24; Bumper / Feet Mounting Hammond
41T0977
Feet, Screw On, Pk24; Bumper / Feet Mounting Hammond 41T0977
FEET, SCREW ON, PK24; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Rubber; Height:12.7mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External Diameter:19mm; RoHS Compliant: Yes

FEET, SCREW ON, PK24; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Rubber; Height:12.7mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External Diameter:19mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 94F4789 41T0977
Product Name Feet, Rubber, 19 X 12.7Mm, Round, Black; Bumper / Feet Mounting Hammond Feet, Screw On, Pk24; Bumper / Feet Mounting Hammond
Outside Diameter 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Spacer With #8-32 Thread, Made From Aluminum Alloy - A 9A43-E83232A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Spacer - 1454C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers