Hammond Electronics, Inc. Feet, Rubber, 7.9 X 2.2Mm, Round,clear; Bumper / Feet Mounting Hammond 1421T6CL

Description
FEET, RUBBER, 7.9 X 2.2MM, ROUND,CLEAR; Bumper / Feet Mounting:Adhesive; Height:2.2mm; Base Diameter:7.9mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:Rubber RoHS Compliant: Yes
Datasheet
Description
FEET, RUBBER, 7.9 X 2.2MM, ROUND,CLEAR; Bumper / Feet Mounting:Adhesive; Height:2.2mm; Base Diameter:7.9mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:Rubber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Rubber, 7.9 X 2.2Mm, Round,clear; Bumper / Feet Mounting Hammond - 05R6281 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Rubber, 7.9 X 2.2Mm, Round,clear; Bumper / Feet Mounting Hammond
05R6281
Feet, Rubber, 7.9 X 2.2Mm, Round,clear; Bumper / Feet Mounting Hammond 05R6281
FEET, RUBBER, 7.9 X 2.2MM, ROUND,CLEAR; Bumper / Feet Mounting:Adhesive; Height:2.2mm; Base Diameter:7.9mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:Rubber RoHS Compliant: Yes

FEET, RUBBER, 7.9 X 2.2MM, ROUND,CLEAR; Bumper / Feet Mounting:Adhesive; Height:2.2mm; Base Diameter:7.9mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 05R6281
Product Name Feet, Rubber, 7.9 X 2.2Mm, Round,clear; Bumper / Feet Mounting Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Aluminum Standoffs - BSOA-3.5M3-25 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details