Hammond Electronics, Inc. Feet, Stick On, Pk24; Bumper / Feet Mounting Hammond 1421T5BK

Description
FEET, STICK ON, PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:-; Height:5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External Diameter:11.1mm; RoHS Compliant: Yes
Datasheet
Description
FEET, STICK ON, PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:-; Height:5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External Diameter:11.1mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Stick On, Pk24; Bumper / Feet Mounting Hammond - 41T0974 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Stick On, Pk24; Bumper / Feet Mounting Hammond
41T0974
Feet, Stick On, Pk24; Bumper / Feet Mounting Hammond 41T0974
FEET, STICK ON, PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:-; Height:5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External Diameter:11.1mm; RoHS Compliant: Yes

FEET, STICK ON, PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:-; Height:5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External Diameter:11.1mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 41T0974
Product Name Feet, Stick On, Pk24; Bumper / Feet Mounting Hammond
Outside Diameter 0.4370 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details