Hammond Electronics, Inc. Feet, Rubber, 20.5 X 7.6Mm, Square,black; Bumper / Feet Mounting Hammond 1421T4

Description
FEET, RUBBER, 20.5 X 7.6MM, SQUARE,BLACK; Bumper / Feet Mounting:Adhesive; Height:7.6mm; Base Diameter:-; Base Width:20.5mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; External Width:20.5mmRoHS Compliant: Yes
Datasheet
Description
FEET, RUBBER, 20.5 X 7.6MM, SQUARE,BLACK; Bumper / Feet Mounting:Adhesive; Height:7.6mm; Base Diameter:-; Base Width:20.5mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; External Width:20.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Rubber, 20.5 X 7.6Mm, Square,black; Bumper / Feet Mounting Hammond - 94F825 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Rubber, 20.5 X 7.6Mm, Square,black; Bumper / Feet Mounting Hammond
94F825
Feet, Rubber, 20.5 X 7.6Mm, Square,black; Bumper / Feet Mounting Hammond 94F825
FEET, RUBBER, 20.5 X 7.6MM, SQUARE,BLACK; Bumper / Feet Mounting:Adhesive; Height:7.6mm; Base Diameter:-; Base Width:20.5mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; External Width:20.5mmRoHS Compliant: Yes

FEET, RUBBER, 20.5 X 7.6MM, SQUARE,BLACK; Bumper / Feet Mounting:Adhesive; Height:7.6mm; Base Diameter:-; Base Width:20.5mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; External Width:20.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94F825
Product Name Feet, Rubber, 20.5 X 7.6Mm, Square,black; Bumper / Feet Mounting Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2809089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 1.38 inch (35 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers