Hammond Electronics, Inc. Feet, Rubber, 12.7 X 5.8Mm, Square,black; Bumper / Feet Mounting Hammond 1421T3

Description
FEET, RUBBER, 12.7 X 5.8MM, SQUARE,BLACK; Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; External Width:12.7mmRoHS Compliant: Yes
Datasheet
Description
FEET, RUBBER, 12.7 X 5.8MM, SQUARE,BLACK; Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; External Width:12.7mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Rubber, 12.7 X 5.8Mm, Square,black; Bumper / Feet Mounting Hammond - 50B9990 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Rubber, 12.7 X 5.8Mm, Square,black; Bumper / Feet Mounting Hammond
50B9990
Feet, Rubber, 12.7 X 5.8Mm, Square,black; Bumper / Feet Mounting Hammond 50B9990
FEET, RUBBER, 12.7 X 5.8MM, SQUARE,BLACK; Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; External Width:12.7mmRoHS Compliant: Yes

FEET, RUBBER, 12.7 X 5.8MM, SQUARE,BLACK; Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; External Width:12.7mmRoHS Compliant: Yes

Supplier's Site Datasheet
Feet, Stick On, 12.7X5.8Mm, Pk24; Bumper / Feet Mounting Hammond - 41T0972 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Stick On, 12.7X5.8Mm, Pk24; Bumper / Feet Mounting Hammond
41T0972
Feet, Stick On, 12.7X5.8Mm, Pk24; Bumper / Feet Mounting Hammond 41T0972
FEET, STICK ON, 12.7X5.8MM, PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:Rubber; Height:5.8mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

FEET, STICK ON, 12.7X5.8MM, PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:Rubber; Height:5.8mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 50B9990
Product Name Feet, Rubber, 12.7 X 5.8Mm, Square,black; Bumper / Feet Mounting Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details