Hammond Electronics, Inc. Feet, Stick On, Pk24; Bumper / Feet Mounting Hammond 1421T2CL

Description
FEET, STICK ON, PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:Rubber; Height:3.5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Transparent; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet
Description
FEET, STICK ON, PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:Rubber; Height:3.5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Transparent; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Stick On, Pk24; Bumper / Feet Mounting Hammond - 41T0970 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Stick On, Pk24; Bumper / Feet Mounting Hammond
41T0970
Feet, Stick On, Pk24; Bumper / Feet Mounting Hammond 41T0970
FEET, STICK ON, PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:Rubber; Height:3.5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Transparent; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

FEET, STICK ON, PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:Rubber; Height:3.5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Transparent; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site Datasheet
Feet, Rubber, 12.7 X 3.5Mm, Clear, Round; Bumper / Feet Mounting Hammond - 05R6280 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Rubber, 12.7 X 3.5Mm, Clear, Round; Bumper / Feet Mounting Hammond
05R6280
Feet, Rubber, 12.7 X 3.5Mm, Clear, Round; Bumper / Feet Mounting Hammond 05R6280
FEET, RUBBER, 12.7 X 3.5MM, CLEAR, ROUND; Bumper / Feet Mounting:Adhesive; Height:3.5mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:Rubber RoHS Compliant: Yes

FEET, RUBBER, 12.7 X 3.5MM, CLEAR, ROUND; Bumper / Feet Mounting:Adhesive; Height:3.5mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 41T0970
Product Name Feet, Stick On, Pk24; Bumper / Feet Mounting Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Steel Standoffs - BSO-3.5M3-8ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details