Hammond Electronics, Inc. Feet, Rubber, 12.7 X 3.5Mm, Black, Round; Bumper / Feet Mounting Hammond 1421T2

Description
FEET, RUBBER, 12.7 X 3.5MM, BLACK, ROUND; Bumper / Feet Mounting:Adhesive; Height:3.5mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; External Width:12.7mm RoHS Compliant: Yes
Datasheet
Description
FEET, RUBBER, 12.7 X 3.5MM, BLACK, ROUND; Bumper / Feet Mounting:Adhesive; Height:3.5mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; External Width:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Rubber, 12.7 X 3.5Mm, Black, Round; Bumper / Feet Mounting Hammond - 83F8949 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Rubber, 12.7 X 3.5Mm, Black, Round; Bumper / Feet Mounting Hammond
83F8949
Feet, Rubber, 12.7 X 3.5Mm, Black, Round; Bumper / Feet Mounting Hammond 83F8949
FEET, RUBBER, 12.7 X 3.5MM, BLACK, ROUND; Bumper / Feet Mounting:Adhesive; Height:3.5mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; External Width:12.7mm RoHS Compliant: Yes

FEET, RUBBER, 12.7 X 3.5MM, BLACK, ROUND; Bumper / Feet Mounting:Adhesive; Height:3.5mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Feet, Rubber, 12.7X3.5, Black, Pk24; Bumper / Feet Mounting Hammond - 41T0969 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Rubber, 12.7X3.5, Black, Pk24; Bumper / Feet Mounting Hammond
41T0969
Feet, Rubber, 12.7X3.5, Black, Pk24; Bumper / Feet Mounting Hammond 41T0969
FEET, RUBBER, 12.7X3.5, BLACK, PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:Rubber; Height:3.5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

FEET, RUBBER, 12.7X3.5, BLACK, PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:Rubber; Height:3.5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83F8949
Product Name Feet, Rubber, 12.7 X 3.5Mm, Black, Round; Bumper / Feet Mounting Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details