Hammond Electronics, Inc. Fasteners, Washer; Accessory Type Hammond 1421A25W

Description
FASTENERS, WASHER; Accessory Type:Cup Washer; Thread Size - Metric:-; Thread Size - Imperial:10-32; For Use With:10-32 Countersunk Screws; Product Range:-; External Diameter:0.58"; Material:Plastic; Outer Diameter:0.58" RoHS Compliant: Yes
Datasheet
Description
FASTENERS, WASHER; Accessory Type:Cup Washer; Thread Size - Metric:-; Thread Size - Imperial:10-32; For Use With:10-32 Countersunk Screws; Product Range:-; External Diameter:0.58"; Material:Plastic; Outer Diameter:0.58" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fasteners, Washer; Accessory Type Hammond - 95F2556 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Washer; Accessory Type Hammond
95F2556
Fasteners, Washer; Accessory Type Hammond 95F2556
FASTENERS, WASHER; Accessory Type:Cup Washer; Thread Size - Metric:-; Thread Size - Imperial:10-32; For Use With:10-32 Countersunk Screws; Product Range:-; External Diameter:0.58"; Material:Plastic; Outer Diameter:0.58" RoHS Compliant: Yes

FASTENERS, WASHER; Accessory Type:Cup Washer; Thread Size - Metric:-; Thread Size - Imperial:10-32; For Use With:10-32 Countersunk Screws; Product Range:-; External Diameter:0.58"; Material:Plastic; Outer Diameter:0.58" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Washers
Product Number 95F2556
Product Name Fasteners, Washer; Accessory Type Hammond
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Washers (2 Piece) - 41202 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Number Size 1/4"
View Details
Shoulder Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Washers - 2874189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Lockwasher, External Tooth; External Tooth
Material Steel; Steel
Finish ZincPlated
View Details