Hammond Electronics, Inc. Xfmr, Audio Frequency, 250Vrms; Turns Ratio Hammond 141H

Description
XFMR, AUDIO FREQUENCY, 250VRMS; Turns Ratio:-; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:150mW; Frequency Max:50kHz; Isolation Voltage:250Vrms; Transformer Applications:Digital Audio Data Transmission RoHS Compliant: Yes
Description
XFMR, AUDIO FREQUENCY, 250VRMS; Turns Ratio:-; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:150mW; Frequency Max:50kHz; Isolation Voltage:250Vrms; Transformer Applications:Digital Audio Data Transmission RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Xfmr, Audio Frequency, 250Vrms; Turns Ratio Hammond - 96F5517 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, Audio Frequency, 250Vrms; Turns Ratio Hammond
96F5517
Xfmr, Audio Frequency, 250Vrms; Turns Ratio Hammond 96F5517
XFMR, AUDIO FREQUENCY, 250VRMS; Turns Ratio:-; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:150mW; Frequency Max:50kHz; Isolation Voltage:250Vrms; Transformer Applications:Digital Audio Data Transmission RoHS Compliant: Yes

XFMR, AUDIO FREQUENCY, 250VRMS; Turns Ratio:-; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:150mW; Frequency Max:50kHz; Isolation Voltage:250Vrms; Transformer Applications:Digital Audio Data Transmission RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 96F5517
Product Name Xfmr, Audio Frequency, 250Vrms; Turns Ratio Hammond
Other Transformer Types / Applications Digital; Isolation; Audio
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 3-1611471-5 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details