Hammond Electronics, Inc. Enclosure, Free Stand, Steel , Gry; Enclosure Type Hammond 1418W18

Description
ENCLOSURE, FREE STAND, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.83m; External Width - Metric:611mm; External Depth - Metric:459mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, FREE STAND, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.83m; External Width - Metric:611mm; External Depth - Metric:459mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Free Stand, Steel , Gry; Enclosure Type Hammond - 24B6246 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Free Stand, Steel , Gry; Enclosure Type Hammond
24B6246
Enclosure, Free Stand, Steel , Gry; Enclosure Type Hammond 24B6246
ENCLOSURE, FREE STAND, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.83m; External Width - Metric:611mm; External Depth - Metric:459mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, FREE STAND, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.83m; External Width - Metric:611mm; External Depth - Metric:459mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B6246
Product Name Enclosure, Free Stand, Steel , Gry; Enclosure Type Hammond
Length 72.05 inch (1830 mm)
Width 24.06 inch (611 mm)
Depth 18.07 inch (459 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
7 suppliers