Hammond Electronics, Inc. N12 Enclosure, Wall Mount. W/panel,60X36X8, Steel, Gray; Enclosure Type Hammond 1418T8

Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,60X36X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.52m; External Width - Metric:914.4mm; External Depth - Metric:203.2mm; Weight:246lbRoHS Compliant: Yes
Datasheet
Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,60X36X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.52m; External Width - Metric:914.4mm; External Depth - Metric:203.2mm; Weight:246lbRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 Enclosure, Wall Mount. W/panel,60X36X8, Steel, Gray; Enclosure Type Hammond - 50F8435 - Newark, An Avnet Company
Chicago, IL, United States
N12 Enclosure, Wall Mount. W/panel,60X36X8, Steel, Gray; Enclosure Type Hammond
50F8435
N12 Enclosure, Wall Mount. W/panel,60X36X8, Steel, Gray; Enclosure Type Hammond 50F8435
N12 ENCLOSURE, WALL MOUNT. W/PANEL,60X36X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.52m; External Width - Metric:914.4mm; External Depth - Metric:203.2mm; Weight:246lbRoHS Compliant: Yes

N12 ENCLOSURE, WALL MOUNT. W/PANEL,60X36X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.52m; External Width - Metric:914.4mm; External Depth - Metric:203.2mm; Weight:246lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8435
Product Name N12 Enclosure, Wall Mount. W/panel,60X36X8, Steel, Gray; Enclosure Type Hammond
Length 59.84 inch (1520 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details
Small Enclosures - General Purpose Metal - 1411FBXBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
3 suppliers