Hammond Electronics, Inc. N12 Enclosure, Wall Mount. W/panel,42X36X12, Steel, Gray; Enclosure Type Hammond 1418P12

Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,42X36X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.07m; External Width - Metric:914.4mm; External Depth - Metric:304.8mm RoHS Compliant: Yes
Datasheet
Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,42X36X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.07m; External Width - Metric:914.4mm; External Depth - Metric:304.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 Enclosure, Wall Mount. W/panel,42X36X12, Steel, Gray; Enclosure Type Hammond - 50F8446 - Newark, An Avnet Company
Chicago, IL, United States
N12 Enclosure, Wall Mount. W/panel,42X36X12, Steel, Gray; Enclosure Type Hammond
50F8446
N12 Enclosure, Wall Mount. W/panel,42X36X12, Steel, Gray; Enclosure Type Hammond 50F8446
N12 ENCLOSURE, WALL MOUNT. W/PANEL,42X36X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.07m; External Width - Metric:914.4mm; External Depth - Metric:304.8mm RoHS Compliant: Yes

N12 ENCLOSURE, WALL MOUNT. W/PANEL,42X36X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.07m; External Width - Metric:914.4mm; External Depth - Metric:304.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8446
Product Name N12 Enclosure, Wall Mount. W/panel,42X36X12, Steel, Gray; Enclosure Type Hammond
Length 42.13 inch (1070 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Small Enclosures - General Purpose Metal - 1411Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
General Purpose Enclosures - 2832129 - RS Components, Ltd.
Specs
Length 8.86 inch (225 mm)
Width 10.04 inch (255 mm)
Depth 0.5512 inch (14 mm)
View Details