Hammond Electronics, Inc. Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond 1418N4D8

Description
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:508mm; External Depth - Metric:508mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:508mm; External Depth - Metric:508mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond - 24B6177 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond
24B6177
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond 24B6177
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:508mm; External Depth - Metric:508mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:508mm; External Depth - Metric:508mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B6177
Product Name Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond
Length 8 inch (203 mm)
Width 20 inch (508 mm)
Depth 20 inch (508 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L2201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers