Hammond Electronics, Inc. N12 Enclosure, Wall Mount. W/panel,36X30X8, Steel, Gray; Enclosure Type Hammond 1418M8

Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,36X30X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:762mm; External Depth - Metric:203.2mm; IP Rating:IP54RoHS Compliant: Yes
Datasheet
Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,36X30X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:762mm; External Depth - Metric:203.2mm; IP Rating:IP54RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 Enclosure, Wall Mount. W/panel,36X30X8, Steel, Gray; Enclosure Type Hammond - 50F8432 - Newark, An Avnet Company
Chicago, IL, United States
N12 Enclosure, Wall Mount. W/panel,36X30X8, Steel, Gray; Enclosure Type Hammond
50F8432
N12 Enclosure, Wall Mount. W/panel,36X30X8, Steel, Gray; Enclosure Type Hammond 50F8432
N12 ENCLOSURE, WALL MOUNT. W/PANEL,36X30X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:762mm; External Depth - Metric:203.2mm; IP Rating:IP54RoHS Compliant: Yes

N12 ENCLOSURE, WALL MOUNT. W/PANEL,36X30X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:762mm; External Depth - Metric:203.2mm; IP Rating:IP54RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8432
Product Name N12 Enclosure, Wall Mount. W/panel,36X30X8, Steel, Gray; Enclosure Type Hammond
Length 35.98 inch (914 mm)
Width 30 inch (762 mm)
Depth 8 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1418BCS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details