Hammond Electronics, Inc. N12 Enclosure, Wall Mount. W/panel,36X36X8, Steel, Gray; Enclosure Type Hammond 1418LL8

Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,36X36X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:914mm; External Depth - Metric:203.2mm; IP Rating:IP54RoHS Compliant: Yes
Datasheet
Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,36X36X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:914mm; External Depth - Metric:203.2mm; IP Rating:IP54RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 Enclosure, Wall Mount. W/panel,36X36X8, Steel, Gray; Enclosure Type Hammond - 24B6156 - Newark, An Avnet Company
Chicago, IL, United States
N12 Enclosure, Wall Mount. W/panel,36X36X8, Steel, Gray; Enclosure Type Hammond
24B6156
N12 Enclosure, Wall Mount. W/panel,36X36X8, Steel, Gray; Enclosure Type Hammond 24B6156
N12 ENCLOSURE, WALL MOUNT. W/PANEL,36X36X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:914mm; External Depth - Metric:203.2mm; IP Rating:IP54RoHS Compliant: Yes

N12 ENCLOSURE, WALL MOUNT. W/PANEL,36X36X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:914mm; External Depth - Metric:203.2mm; IP Rating:IP54RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B6156
Product Name N12 Enclosure, Wall Mount. W/panel,36X36X8, Steel, Gray; Enclosure Type Hammond
Length 35.98 inch (914 mm)
Width 35.98 inch (914 mm)
Depth 8 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details