Hammond Electronics, Inc. N12 Enclosure, Wall Mount. W/panel,30X30X12, Steel, Gray; Enclosure Type Hammond 1418KK12

Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,30X30X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:762mm; External Depth - Metric:305mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,30X30X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:762mm; External Depth - Metric:305mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 Enclosure, Wall Mount. W/panel,30X30X12, Steel, Gray; Enclosure Type Hammond - 50F8444 - Newark, An Avnet Company
Chicago, IL, United States
N12 Enclosure, Wall Mount. W/panel,30X30X12, Steel, Gray; Enclosure Type Hammond
50F8444
N12 Enclosure, Wall Mount. W/panel,30X30X12, Steel, Gray; Enclosure Type Hammond 50F8444
N12 ENCLOSURE, WALL MOUNT. W/PANEL,30X30X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:762mm; External Depth - Metric:305mm; IP Rating:IP54 RoHS Compliant: Yes

N12 ENCLOSURE, WALL MOUNT. W/PANEL,30X30X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:762mm; External Depth - Metric:305mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8444
Product Name N12 Enclosure, Wall Mount. W/panel,30X30X12, Steel, Gray; Enclosure Type Hammond
Length 30 inch (762 mm)
Width 30 inch (762 mm)
Depth 12.01 inch (305 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ABS, DARK GRAY, 8.465 X 5.118 X 3.264 - 70016648 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
TK Series Enclosures - 130-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
4 suppliers