Hammond Electronics, Inc. Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond 1418JB7

Description
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:304.8mm; External Depth - Metric:177.8mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:304.8mm; External Depth - Metric:177.8mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond - 24B6115 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond
24B6115
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond 24B6115
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:304.8mm; External Depth - Metric:177.8mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:304.8mm; External Depth - Metric:177.8mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B6115
Product Name Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond
Length 15.98 inch (406 mm)
Width 12 inch (305 mm)
Depth 7 inch (178 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1325376 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418A8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 24 inch (610 mm)
View Details
4 suppliers