Hammond Electronics, Inc. N12 Enclosure, Wall Mount. W/panel,24X24X6, Steel, Gray; Enclosure Type Hammond 1418J6

Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,24X24X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:609.6mm; External Depth - Metric:152.4mm; NEMA Type:12RoHS Compliant: Yes
Datasheet
Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,24X24X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:609.6mm; External Depth - Metric:152.4mm; NEMA Type:12RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 Enclosure, Wall Mount. W/panel,24X24X6, Steel, Gray; Enclosure Type Hammond - 50F8424 - Newark, An Avnet Company
Chicago, IL, United States
N12 Enclosure, Wall Mount. W/panel,24X24X6, Steel, Gray; Enclosure Type Hammond
50F8424
N12 Enclosure, Wall Mount. W/panel,24X24X6, Steel, Gray; Enclosure Type Hammond 50F8424
N12 ENCLOSURE, WALL MOUNT. W/PANEL,24X24X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:609.6mm; External Depth - Metric:152.4mm; NEMA Type:12RoHS Compliant: Yes

N12 ENCLOSURE, WALL MOUNT. W/PANEL,24X24X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:609.6mm; External Depth - Metric:152.4mm; NEMA Type:12RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8424
Product Name N12 Enclosure, Wall Mount. W/panel,24X24X6, Steel, Gray; Enclosure Type Hammond
Length 24.02 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJB-UL enclosure - explosion proof enclosures ejb ul - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details