Hammond Electronics, Inc. N12 Enclosure, Wall Mount. W/panel,24X24X12, Steel, Gray; Enclosure Type Hammond 1418J12

Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,24X24X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:609.6mm; External Depth - Metric:304.8mm; Weight:76lbRoHS Compliant: Yes
Datasheet
Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,24X24X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:609.6mm; External Depth - Metric:304.8mm; Weight:76lbRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 Enclosure, Wall Mount. W/panel,24X24X12, Steel, Gray; Enclosure Type Hammond - 50F8443 - Newark, An Avnet Company
Chicago, IL, United States
N12 Enclosure, Wall Mount. W/panel,24X24X12, Steel, Gray; Enclosure Type Hammond
50F8443
N12 Enclosure, Wall Mount. W/panel,24X24X12, Steel, Gray; Enclosure Type Hammond 50F8443
N12 ENCLOSURE, WALL MOUNT. W/PANEL,24X24X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:609.6mm; External Depth - Metric:304.8mm; Weight:76lbRoHS Compliant: Yes

N12 ENCLOSURE, WALL MOUNT. W/PANEL,24X24X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:609.6mm; External Depth - Metric:304.8mm; Weight:76lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8443
Product Name N12 Enclosure, Wall Mount. W/panel,24X24X12, Steel, Gray; Enclosure Type Hammond
Length 24.02 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details