Hammond Electronics, Inc. Wall Mount Enclosure; Enclosure Type Hammond 1418000000

Description
WALL MOUNT ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:152.4mm; IP Rating:IP54; Body Color:Grey; NEMA Type:12, 13RoHS Compliant: Yes
Datasheet
Description
WALL MOUNT ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:152.4mm; IP Rating:IP54; Body Color:Grey; NEMA Type:12, 13RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Enclosure; Enclosure Type Hammond - 50F8423 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure; Enclosure Type Hammond
50F8423
Wall Mount Enclosure; Enclosure Type Hammond 50F8423
WALL MOUNT ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:152.4mm; IP Rating:IP54; Body Color:Grey; NEMA Type:12, 13RoHS Compliant: Yes

WALL MOUNT ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:152.4mm; IP Rating:IP54; Body Color:Grey; NEMA Type:12, 13RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8423
Product Name Wall Mount Enclosure; Enclosure Type Hammond
Length 24.02 inch (610 mm)
Width 20 inch (508 mm)
Depth 6 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers