Hammond Electronics, Inc. Vented Instrument Enclosure, Steel, Grey; Enclosure Type Hammond 1416T

Description
VENTED INSTRUMENT ENCLOSURE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:508mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
VENTED INSTRUMENT ENCLOSURE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:508mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vented Instrument Enclosure, Steel, Grey; Enclosure Type Hammond - 24B6079 - Newark, An Avnet Company
Chicago, IL, United States
Vented Instrument Enclosure, Steel, Grey; Enclosure Type Hammond
24B6079
Vented Instrument Enclosure, Steel, Grey; Enclosure Type Hammond 24B6079
VENTED INSTRUMENT ENCLOSURE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:508mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

VENTED INSTRUMENT ENCLOSURE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:508mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B6079
Product Name Vented Instrument Enclosure, Steel, Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 109-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
Raspberry Pi 4B heatsink case - RPH series - RPH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures
Shape Rectangular
Length 1.18 to 1.24 inch (30 to 31.5 mm)
View Details