Hammond Electronics, Inc. Enclosure, Instrument, Steel, Grey; Enclosure Type Hammond 1416G

Description
ENCLOSURE, INSTRUMENT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:254mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:254mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, Grey; Enclosure Type Hammond - 24B6073 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Grey; Enclosure Type Hammond
24B6073
Enclosure, Instrument, Steel, Grey; Enclosure Type Hammond 24B6073
ENCLOSURE, INSTRUMENT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:254mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:254mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B6073
Product Name Enclosure, Instrument, Steel, Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4.02 inch (102 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Control Station Enclosures - 1368582 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.13 inch (105 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details