Hammond Electronics, Inc. Enclosure, Utility, Steel, Gray; Enclosure Type Hammond 1415I

Description
ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:279mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:279mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Steel, Gray; Enclosure Type Hammond - 95F2602 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Steel, Gray; Enclosure Type Hammond
95F2602
Enclosure, Utility, Steel, Gray; Enclosure Type Hammond 95F2602
ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:279mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:279mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95F2602
Product Name Enclosure, Utility, Steel, Gray; Enclosure Type Hammond
Length 8 inch (203 mm)
Width 10.98 inch (279 mm)
Depth 12.01 inch (305 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details