Hammond Electronics, Inc. N12 J Box, Screw Cover W/panel,6X6X4, Steel, Gray; Enclosure Type Hammond 1414SCE

Description
N12 J Box, Screw Cover w/panel,6X6X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
N12 J Box, Screw Cover w/panel,6X6X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 J Box, Screw Cover W/panel,6X6X4, Steel, Gray; Enclosure Type Hammond - 99F4210 - Newark, An Avnet Company
Chicago, IL, United States
N12 J Box, Screw Cover W/panel,6X6X4, Steel, Gray; Enclosure Type Hammond
99F4210
N12 J Box, Screw Cover W/panel,6X6X4, Steel, Gray; Enclosure Type Hammond 99F4210
N12 J Box, Screw Cover w/panel,6X6X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP54 RoHS Compliant: Yes

N12 J Box, Screw Cover w/panel,6X6X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99F4210
Product Name N12 J Box, Screw Cover W/panel,6X6X4, Steel, Gray; Enclosure Type Hammond
Length 6 inch (152 mm)
Width 5.98 inch (152 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
TNXCD Cylindrical Flameproof Enclosure - flameproof-enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details