Hammond Electronics, Inc. N12 J Box, Hinge Cover W/panel,8X10X4, Steel, Gray; Enclosure Type Hammond 1414PHRI

Description
N12 J BOX, HINGE COVER W/PANEL,8X10X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:254mm; External Depth - Metric:102mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
N12 J BOX, HINGE COVER W/PANEL,8X10X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:254mm; External Depth - Metric:102mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 J Box, Hinge Cover W/panel,8X10X4, Steel, Gray; Enclosure Type Hammond - 90F9597 - Newark, An Avnet Company
Chicago, IL, United States
N12 J Box, Hinge Cover W/panel,8X10X4, Steel, Gray; Enclosure Type Hammond
90F9597
N12 J Box, Hinge Cover W/panel,8X10X4, Steel, Gray; Enclosure Type Hammond 90F9597
N12 J BOX, HINGE COVER W/PANEL,8X10X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:254mm; External Depth - Metric:102mm; IP Rating:IP54 RoHS Compliant: Yes

N12 J BOX, HINGE COVER W/PANEL,8X10X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:254mm; External Depth - Metric:102mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F9597
Product Name N12 J Box, Hinge Cover W/panel,8X10X4, Steel, Gray; Enclosure Type Hammond
Length 8 inch (203 mm)
Width 10 inch (254 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers