Hammond Electronics, Inc. N12 J Box, Hinge Cover W/panel,6X8X3.5, Steel, Gray; Enclosure Type Hammond 1414PHRG

Description
N12 J BOX, HINGE COVER W/PANEL,6X8X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:203mm; External Depth - Metric:89mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
N12 J BOX, HINGE COVER W/PANEL,6X8X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:203mm; External Depth - Metric:89mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 J Box, Hinge Cover W/panel,6X8X3.5, Steel, Gray; Enclosure Type Hammond - 90F9591 - Newark, An Avnet Company
Chicago, IL, United States
N12 J Box, Hinge Cover W/panel,6X8X3.5, Steel, Gray; Enclosure Type Hammond
90F9591
N12 J Box, Hinge Cover W/panel,6X8X3.5, Steel, Gray; Enclosure Type Hammond 90F9591
N12 J BOX, HINGE COVER W/PANEL,6X8X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:203mm; External Depth - Metric:89mm; IP Rating:IP54 RoHS Compliant: Yes

N12 J BOX, HINGE COVER W/PANEL,6X8X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:203mm; External Depth - Metric:89mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F9591
Product Name N12 J Box, Hinge Cover W/panel,6X8X3.5, Steel, Gray; Enclosure Type Hammond
Length 6 inch (152 mm)
Width 7.99 inch (203 mm)
Depth 3.5 inch (89 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411NU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers