Hammond Electronics, Inc. N12 J Box, Hinge Cover W/panel,14X8X6, Steel, Gray; Enclosure Type Hammond 1414PHMH6

Description
N12 J BOX, HINGE COVER W/PANEL,14X8X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
N12 J BOX, HINGE COVER W/PANEL,14X8X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 J Box, Hinge Cover W/panel,14X8X6, Steel, Gray; Enclosure Type Hammond - 90F9605 - Newark, An Avnet Company
Chicago, IL, United States
N12 J Box, Hinge Cover W/panel,14X8X6, Steel, Gray; Enclosure Type Hammond
90F9605
N12 J Box, Hinge Cover W/panel,14X8X6, Steel, Gray; Enclosure Type Hammond 90F9605
N12 J BOX, HINGE COVER W/PANEL,14X8X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IP54 RoHS Compliant: Yes

N12 J BOX, HINGE COVER W/PANEL,14X8X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F9605
Product Name N12 J Box, Hinge Cover W/panel,14X8X6, Steel, Gray; Enclosure Type Hammond
Length 14 inch (356 mm)
Width 7.99 inch (203 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details