Hammond Electronics, Inc. N4X J Box, Hinge Cover W/panel,16X14X10, 304Ss; Enclosure Type Hammond 1414N4PHSSO10

Description
N4X J BOX, HINGE COVER W/PANEL,16X14X10, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4X J BOX, HINGE COVER W/PANEL,16X14X10, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4X J Box, Hinge Cover W/panel,16X14X10, 304Ss; Enclosure Type Hammond - 90F9637 - Newark, An Avnet Company
Chicago, IL, United States
N4X J Box, Hinge Cover W/panel,16X14X10, 304Ss; Enclosure Type Hammond
90F9637
N4X J Box, Hinge Cover W/panel,16X14X10, 304Ss; Enclosure Type Hammond 90F9637
N4X J BOX, HINGE COVER W/PANEL,16X14X10, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP66 RoHS Compliant: Yes

N4X J BOX, HINGE COVER W/PANEL,16X14X10, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F9637
Product Name N4X J Box, Hinge Cover W/panel,16X14X10, 304Ss; Enclosure Type Hammond
Length 15.98 inch (406 mm)
Width 14.02 inch (356 mm)
Depth 10 inch (254 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details