Hammond Electronics, Inc. N4X J Box, Hinge Cover W/panel,10X8X4, 304Ss; Enclosure Type Hammond 1414N4PHSSI

Description
N4X J BOX, HINGE COVER W/PANEL,10X8X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66; Weight:10lbRoHS Compliant: Yes
Datasheet
Description
N4X J BOX, HINGE COVER W/PANEL,10X8X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66; Weight:10lbRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4X J Box, Hinge Cover W/panel,10X8X4, 304Ss; Enclosure Type Hammond - 90F9631 - Newark, An Avnet Company
Chicago, IL, United States
N4X J Box, Hinge Cover W/panel,10X8X4, 304Ss; Enclosure Type Hammond
90F9631
N4X J Box, Hinge Cover W/panel,10X8X4, 304Ss; Enclosure Type Hammond 90F9631
N4X J BOX, HINGE COVER W/PANEL,10X8X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66; Weight:10lbRoHS Compliant: Yes

N4X J BOX, HINGE COVER W/PANEL,10X8X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66; Weight:10lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F9631
Product Name N4X J Box, Hinge Cover W/panel,10X8X4, 304Ss; Enclosure Type Hammond
Length 10 inch (254 mm)
Width 7.99 inch (203 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BY36 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers