Hammond Electronics, Inc. N4 J Box, Hinge Cover W/panel,10X8X6, Steel, Gray; Enclosure Type Hammond 1414N4PHI6

Description
N4 J BOX, HINGE COVER W/PANEL,10X8X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4 J BOX, HINGE COVER W/PANEL,10X8X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4 J Box, Hinge Cover W/panel,10X8X6, Steel, Gray; Enclosure Type Hammond - 90F9621 - Newark, An Avnet Company
Chicago, IL, United States
N4 J Box, Hinge Cover W/panel,10X8X6, Steel, Gray; Enclosure Type Hammond
90F9621
N4 J Box, Hinge Cover W/panel,10X8X6, Steel, Gray; Enclosure Type Hammond 90F9621
N4 J BOX, HINGE COVER W/PANEL,10X8X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

N4 J BOX, HINGE COVER W/PANEL,10X8X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F9621
Product Name N4 J Box, Hinge Cover W/panel,10X8X6, Steel, Gray; Enclosure Type Hammond
Length 10 inch (254 mm)
Width 7.99 inch (203 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455KHD1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.39 inch (86.11 mm)
View Details
3 suppliers