Hammond Electronics, Inc. N4 J Box, Hinge Cover W/panel,8X6X3.5, Steel, Gray; Enclosure Type Hammond 1414N4PHG

Description
N4 J BOX, HINGE COVER W/PANEL,8X6X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4 J BOX, HINGE COVER W/PANEL,8X6X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4 J Box, Hinge Cover W/panel,8X6X3.5, Steel, Gray; Enclosure Type Hammond - 90F9617 - Newark, An Avnet Company
Chicago, IL, United States
N4 J Box, Hinge Cover W/panel,8X6X3.5, Steel, Gray; Enclosure Type Hammond
90F9617
N4 J Box, Hinge Cover W/panel,8X6X3.5, Steel, Gray; Enclosure Type Hammond 90F9617
N4 J BOX, HINGE COVER W/PANEL,8X6X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP66 RoHS Compliant: Yes

N4 J BOX, HINGE COVER W/PANEL,8X6X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F9617
Product Name N4 J Box, Hinge Cover W/panel,8X6X3.5, Steel, Gray; Enclosure Type Hammond
Length 8 inch (203 mm)
Width 5.98 inch (152 mm)
Depth 3.5 inch (89 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001106 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers