Hammond Electronics, Inc. N4 J Box, Hinge Cover W/panel,6X4X3, Steel, Gray; Enclosure Type Hammond 1414N4PHC

Description
N4 J BOX, HINGE COVER W/PANEL,6X4X3, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4 J BOX, HINGE COVER W/PANEL,6X4X3, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4 J Box, Hinge Cover W/panel,6X4X3, Steel, Gray; Enclosure Type Hammond - 90F9616 - Newark, An Avnet Company
Chicago, IL, United States
N4 J Box, Hinge Cover W/panel,6X4X3, Steel, Gray; Enclosure Type Hammond
90F9616
N4 J Box, Hinge Cover W/panel,6X4X3, Steel, Gray; Enclosure Type Hammond 90F9616
N4 J BOX, HINGE COVER W/PANEL,6X4X3, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP66 RoHS Compliant: Yes

N4 J BOX, HINGE COVER W/PANEL,6X4X3, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F9616
Product Name N4 J Box, Hinge Cover W/panel,6X4X3, Steel, Gray; Enclosure Type Hammond
Length 6 inch (152 mm)
Width 4.02 inch (102 mm)
Depth 2.99 inch (76 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details