Hammond Electronics, Inc. Junction Box Enclosure; Enclosure Type Hammond 1414N4PHA

Description
JUNCTION BOX ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:101.6mm; External Depth - Metric:76.2mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:101.6mm; External Depth - Metric:76.2mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box Enclosure; Enclosure Type Hammond - 90F9615 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box Enclosure; Enclosure Type Hammond
90F9615
Junction Box Enclosure; Enclosure Type Hammond 90F9615
JUNCTION BOX ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:101.6mm; External Depth - Metric:76.2mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

JUNCTION BOX ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:101.6mm; External Depth - Metric:76.2mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F9615
Product Name Junction Box Enclosure; Enclosure Type Hammond
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 3 inch (76.2 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details