Hammond Electronics, Inc. Junction Box Enclosure, Steel, Grey; Enclosure Type Hammond 1414N4M6

Description
JUNCTION BOX ENCLOSURE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX ENCLOSURE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box Enclosure, Steel, Grey; Enclosure Type Hammond - 24B6028 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box Enclosure, Steel, Grey; Enclosure Type Hammond
24B6028
Junction Box Enclosure, Steel, Grey; Enclosure Type Hammond 24B6028
JUNCTION BOX ENCLOSURE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

JUNCTION BOX ENCLOSURE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B6028
Product Name Junction Box Enclosure, Steel, Grey; Enclosure Type Hammond
Length 14 inch (356 mm)
Width 12.01 inch (305 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details