Hammond Electronics, Inc. Enclosure, Junction Box, Alum, Natural; Enclosure Type Hammond 1414N4ALO6

Description
ENCLOSURE, JUNCTION BOX, ALUM, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:152.4mm; External Width - Metric:356mm; External Depth - Metric:406mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, ALUM, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:152.4mm; External Width - Metric:356mm; External Depth - Metric:406mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Alum, Natural; Enclosure Type Hammond - 13C0865 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Alum, Natural; Enclosure Type Hammond
13C0865
Enclosure, Junction Box, Alum, Natural; Enclosure Type Hammond 13C0865
ENCLOSURE, JUNCTION BOX, ALUM, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:152.4mm; External Width - Metric:356mm; External Depth - Metric:406mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, ALUM, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:152.4mm; External Width - Metric:356mm; External Depth - Metric:406mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 13C0865
Product Name Enclosure, Junction Box, Alum, Natural; Enclosure Type Hammond
Length 6 inch (152 mm)
Width 14.02 inch (356 mm)
Depth 15.98 inch (406 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4SSC4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details