ENCLOSURE, JUNCTION BOX, ALUM, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:254mm; External Width - Metric:356mm; External Depth - Metric:406mm; IP Rating:IP66 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 50H5594 |
| Product Name | Enclosure, Junction Box, Alum, Natural; Enclosure Type Hammond |
| Length | 10 inch (254 mm) |
| Width | 14.02 inch (356 mm) |
| Depth | 15.98 inch (406 mm) |
| Material | Aluminum; Aluminum |