Hammond Electronics, Inc. Junction Box Enclosure, Aluminum Natural; Enclosure Type Hammond 1414N4ALM6

Description
JUNCTION BOX ENCLOSURE, ALUMINUM NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX ENCLOSURE, ALUMINUM NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box Enclosure, Aluminum Natural; Enclosure Type Hammond - 91B7415 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box Enclosure, Aluminum Natural; Enclosure Type Hammond
91B7415
Junction Box Enclosure, Aluminum Natural; Enclosure Type Hammond 91B7415
JUNCTION BOX ENCLOSURE, ALUMINUM NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

JUNCTION BOX ENCLOSURE, ALUMINUM NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91B7415
Product Name Junction Box Enclosure, Aluminum Natural; Enclosure Type Hammond
Length 14 inch (356 mm)
Width 12.01 inch (305 mm)
Depth 5.98 inch (152 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details