Hammond Electronics, Inc. Junction Box Enclosure, Aluminum Natural; Enclosure Type Hammond 1414N4ALK

Description
JUNCTION BOX ENCLOSURE, ALUMINUM NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:127mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX ENCLOSURE, ALUMINUM NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:127mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box Enclosure, Aluminum Natural; Enclosure Type Hammond - 98B6331 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box Enclosure, Aluminum Natural; Enclosure Type Hammond
98B6331
Junction Box Enclosure, Aluminum Natural; Enclosure Type Hammond 98B6331
JUNCTION BOX ENCLOSURE, ALUMINUM NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:127mm; IP Rating:IP66 RoHS Compliant: Yes

JUNCTION BOX ENCLOSURE, ALUMINUM NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:127mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98B6331
Product Name Junction Box Enclosure, Aluminum Natural; Enclosure Type Hammond
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 5 inch (127 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers