Hammond Electronics, Inc. N12 J Enclosure, Box W/cover & Panel, 14X12X6, Steel, Gray; Enclosure Type Hammond 1414M8

Description
N12 J ENCLOSURE, BOX W/COVER & PANEL, 14X12X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; Weight:20lbRoHS Compliant: Yes
Datasheet
Description
N12 J ENCLOSURE, BOX W/COVER & PANEL, 14X12X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; Weight:20lbRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 J Enclosure, Box W/cover & Panel, 14X12X6, Steel, Gray; Enclosure Type Hammond - 83F8945 - Newark, An Avnet Company
Chicago, IL, United States
N12 J Enclosure, Box W/cover & Panel, 14X12X6, Steel, Gray; Enclosure Type Hammond
83F8945
N12 J Enclosure, Box W/cover & Panel, 14X12X6, Steel, Gray; Enclosure Type Hammond 83F8945
N12 J ENCLOSURE, BOX W/COVER & PANEL, 14X12X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; Weight:20lbRoHS Compliant: Yes

N12 J ENCLOSURE, BOX W/COVER & PANEL, 14X12X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; Weight:20lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83F8945
Product Name N12 J Enclosure, Box W/cover & Panel, 14X12X6, Steel, Gray; Enclosure Type Hammond
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details