Hammond Electronics, Inc. N12 J Enclosure, Box W/cover & Panel, 14X12X8, Steel, Gray; Enclosure Type Hammond 1414M6

Description
N12 J ENCLOSURE, BOX W/COVER & PANEL, 14X12X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; Weight:19lbRoHS Compliant: Yes
Datasheet
Description
N12 J ENCLOSURE, BOX W/COVER & PANEL, 14X12X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; Weight:19lbRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 J Enclosure, Box W/cover & Panel, 14X12X8, Steel, Gray; Enclosure Type Hammond - 83F8944 - Newark, An Avnet Company
Chicago, IL, United States
N12 J Enclosure, Box W/cover & Panel, 14X12X8, Steel, Gray; Enclosure Type Hammond
83F8944
N12 J Enclosure, Box W/cover & Panel, 14X12X8, Steel, Gray; Enclosure Type Hammond 83F8944
N12 J ENCLOSURE, BOX W/COVER & PANEL, 14X12X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; Weight:19lbRoHS Compliant: Yes

N12 J ENCLOSURE, BOX W/COVER & PANEL, 14X12X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; Weight:19lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83F8944
Product Name N12 J Enclosure, Box W/cover & Panel, 14X12X8, Steel, Gray; Enclosure Type Hammond
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2588 - Newark, An Avnet Company
Specs
Length 0.8661 inch (22 mm)
Width 2.95 inch (75 mm)
Depth 2.95 inch (75 mm)
View Details