Hammond Electronics, Inc. N12 J Enclosure, Box W/cover & Panel, 8X6X3.5, Steel, Gray; Enclosure Type Hammond 1414G

Description
N12 J ENCLOSURE, BOX W/COVER & PANEL, 8X6X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; Weight:7lb RoHS Compliant: Yes
Datasheet
Description
N12 J ENCLOSURE, BOX W/COVER & PANEL, 8X6X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; Weight:7lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 J Enclosure, Box W/cover & Panel, 8X6X3.5, Steel, Gray; Enclosure Type Hammond - 83F8942 - Newark, An Avnet Company
Chicago, IL, United States
N12 J Enclosure, Box W/cover & Panel, 8X6X3.5, Steel, Gray; Enclosure Type Hammond
83F8942
N12 J Enclosure, Box W/cover & Panel, 8X6X3.5, Steel, Gray; Enclosure Type Hammond 83F8942
N12 J ENCLOSURE, BOX W/COVER & PANEL, 8X6X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; Weight:7lb RoHS Compliant: Yes

N12 J ENCLOSURE, BOX W/COVER & PANEL, 8X6X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; Weight:7lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83F8942
Product Name N12 J Enclosure, Box W/cover & Panel, 8X6X3.5, Steel, Gray; Enclosure Type Hammond
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4132 - Newark, An Avnet Company
Specs
Length 1.8 inch (45.8 mm)
Width 3.18 inch (80.8 mm)
Depth 6.89 inch (175 mm)
View Details