Hammond Electronics, Inc. N12 J Enclosure, Box W/cover & Panel, 6X6X4, Steel, Gray; Enclosure Type Hammond 1414E

Description
N12 J ENCLOSURE, BOX W/COVER & PANEL, 6X6X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; Weight:5lb RoHS Compliant: Yes
Datasheet
Description
N12 J ENCLOSURE, BOX W/COVER & PANEL, 6X6X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; Weight:5lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 J Enclosure, Box W/cover & Panel, 6X6X4, Steel, Gray; Enclosure Type Hammond - 83F8941 - Newark, An Avnet Company
Chicago, IL, United States
N12 J Enclosure, Box W/cover & Panel, 6X6X4, Steel, Gray; Enclosure Type Hammond
83F8941
N12 J Enclosure, Box W/cover & Panel, 6X6X4, Steel, Gray; Enclosure Type Hammond 83F8941
N12 J ENCLOSURE, BOX W/COVER & PANEL, 6X6X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; Weight:5lb RoHS Compliant: Yes

N12 J ENCLOSURE, BOX W/COVER & PANEL, 6X6X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; Weight:5lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83F8941
Product Name N12 J Enclosure, Box W/cover & Panel, 6X6X4, Steel, Gray; Enclosure Type Hammond
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0124 - Newark, An Avnet Company
Specs
Length 2.56 inch (65 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
View Details