Hammond Electronics, Inc. Enclosure, Utility, Aluminium; Enclosure Type Hammond 1411WU

Description
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:55.9mm; External Width - Metric:76mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:55.9mm; External Width - Metric:76mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Aluminium; Enclosure Type Hammond - 83F8936 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Aluminium; Enclosure Type Hammond
83F8936
Enclosure, Utility, Aluminium; Enclosure Type Hammond 83F8936
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:55.9mm; External Width - Metric:76mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:55.9mm; External Width - Metric:76mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83F8936
Product Name Enclosure, Utility, Aluminium; Enclosure Type Hammond
Length 2.2 inch (55.9 mm)
Width 2.99 inch (76 mm)
Depth 12.01 inch (305 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details