Hammond Electronics, Inc. Enclosure, Utility, Aluminium; Enclosure Type Hammond 1411QU

Description
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:127mm; External Depth - Metric:178mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:127mm; External Depth - Metric:178mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Aluminium; Enclosure Type Hammond - 83F8931 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Aluminium; Enclosure Type Hammond
83F8931
Enclosure, Utility, Aluminium; Enclosure Type Hammond 83F8931
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:127mm; External Depth - Metric:178mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:127mm; External Depth - Metric:178mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1411 Series, Unpainted, Utility Box, 76 Mm, 127 Mm, 178 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 41T0950 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1411 Series, Unpainted, Utility Box, 76 Mm, 127 Mm, 178 Mm, Aluminium, Unfinished Rohs Compliant Hammond
41T0950
Enclosure, 1411 Series, Unpainted, Utility Box, 76 Mm, 127 Mm, 178 Mm, Aluminium, Unfinished Rohs Compliant Hammond 41T0950
Enclosure, 1411 Series, Unpainted, Utility Box, 76 mm, 127 mm, 178 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, 1411 Series, Unpainted, Utility Box, 76 mm, 127 mm, 178 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 83F8931 41T0950
Product Name Enclosure, Utility, Aluminium; Enclosure Type Hammond Enclosure, 1411 Series, Unpainted, Utility Box, 76 Mm, 127 Mm, 178 Mm, Aluminium, Unfinished Rohs Compliant Hammond
Length 3 inch (76.2 mm)
Width 5 inch (127 mm)
Depth 7.01 inch (178 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325356 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Features RoHS Compliant
View Details