Hammond Electronics, Inc. Utility Box Enclosure, Aluminium, Grey; Enclosure Type Hammond 1411PP

Description
UTILITY BOX ENCLOSURE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:102mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
UTILITY BOX ENCLOSURE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:102mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box Enclosure, Aluminium, Grey; Enclosure Type Hammond - 73J3438 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Aluminium, Grey; Enclosure Type Hammond
73J3438
Utility Box Enclosure, Aluminium, Grey; Enclosure Type Hammond 73J3438
UTILITY BOX ENCLOSURE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:102mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:102mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73J3438
Product Name Utility Box Enclosure, Aluminium, Grey; Enclosure Type Hammond
Length 2 inch (50.8 mm)
Width 4.02 inch (102 mm)
Depth 5.98 inch (152 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details