Hammond Electronics, Inc. Enclosure, Utility, Aluminium; Enclosure Type Hammond 1411NU

Description
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:55.9mm; External Width - Metric:76mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:55.9mm; External Width - Metric:76mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Aluminium; Enclosure Type Hammond - 83F8929 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Aluminium; Enclosure Type Hammond
83F8929
Enclosure, Utility, Aluminium; Enclosure Type Hammond 83F8929
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:55.9mm; External Width - Metric:76mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:55.9mm; External Width - Metric:76mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure, 1411 Series, Unpainted, Utility Box, 56 Mm, 76 Mm, 127 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 41T0947 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1411 Series, Unpainted, Utility Box, 56 Mm, 76 Mm, 127 Mm, Aluminium, Unfinished Rohs Compliant Hammond
41T0947
Enclosure, 1411 Series, Unpainted, Utility Box, 56 Mm, 76 Mm, 127 Mm, Aluminium, Unfinished Rohs Compliant Hammond 41T0947
Enclosure, 1411 Series, Unpainted, Utility Box, 56 mm, 76 mm, 127 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, 1411 Series, Unpainted, Utility Box, 56 mm, 76 mm, 127 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 83F8929 41T0947
Product Name Enclosure, Utility, Aluminium; Enclosure Type Hammond Enclosure, 1411 Series, Unpainted, Utility Box, 56 Mm, 76 Mm, 127 Mm, Aluminium, Unfinished Rohs Compliant Hammond
Length 2.2 inch (55.9 mm)
Width 2.99 inch (76 mm)
Depth 5 inch (127 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBLU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers