Hammond Electronics, Inc. Enclosure, Utility, Aluminium; Enclosure Type Hammond 1411CU

Description
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:27.94mm; External Width - Metric:56mm; External Depth - Metric:81mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:27.94mm; External Width - Metric:56mm; External Depth - Metric:81mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Aluminium; Enclosure Type Hammond - 83F8921 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Aluminium; Enclosure Type Hammond
83F8921
Enclosure, Utility, Aluminium; Enclosure Type Hammond 83F8921
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:27.94mm; External Width - Metric:56mm; External Depth - Metric:81mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:27.94mm; External Width - Metric:56mm; External Depth - Metric:81mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83F8921
Product Name Enclosure, Utility, Aluminium; Enclosure Type Hammond
Length 1.1 inch (27.94 mm)
Width 2.2 inch (56 mm)
Depth 3.19 inch (81 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details