Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1402BV

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:61mm; External Width - Metric:181mm; External Depth - Metric:112mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:61mm; External Width - Metric:181mm; External Depth - Metric:112mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 99F9604 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
99F9604
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 99F9604
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:61mm; External Width - Metric:181mm; External Depth - Metric:112mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:61mm; External Width - Metric:181mm; External Depth - Metric:112mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1402 Series, Vented, Instrument, 60 Mm, 181 Mm, 112 Mm, Aluminium, Grey Rohs Compliant Hammond - 41T0932 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1402 Series, Vented, Instrument, 60 Mm, 181 Mm, 112 Mm, Aluminium, Grey Rohs Compliant Hammond
41T0932
Enclosure, 1402 Series, Vented, Instrument, 60 Mm, 181 Mm, 112 Mm, Aluminium, Grey Rohs Compliant Hammond 41T0932
Enclosure, 1402 Series, Vented, Instrument, 60 mm, 181 mm, 112 mm, Aluminium, Grey RoHS Compliant: Yes

Enclosure, 1402 Series, Vented, Instrument, 60 mm, 181 mm, 112 mm, Aluminium, Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 99F9604 41T0932
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, 1402 Series, Vented, Instrument, 60 Mm, 181 Mm, 112 Mm, Aluminium, Grey Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.4 inch (61 mm)
Width 7.13 inch (181 mm)
Depth 4.41 inch (112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001106 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers