Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1402B

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:61mm; External Width - Metric:181mm; External Depth - Metric:112mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:61mm; External Width - Metric:181mm; External Depth - Metric:112mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 83F8912 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
83F8912
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 83F8912
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:61mm; External Width - Metric:181mm; External Depth - Metric:112mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:61mm; External Width - Metric:181mm; External Depth - Metric:112mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1402 Series, Instrument, 60 Mm, 181 Mm, 112 Mm, Aluminium, Grey Rohs Compliant Hammond - 41T0931 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1402 Series, Instrument, 60 Mm, 181 Mm, 112 Mm, Aluminium, Grey Rohs Compliant Hammond
41T0931
Enclosure, 1402 Series, Instrument, 60 Mm, 181 Mm, 112 Mm, Aluminium, Grey Rohs Compliant Hammond 41T0931
Enclosure, 1402 Series, Instrument, 60 mm, 181 mm, 112 mm, Aluminium, Grey RoHS Compliant: Yes

Enclosure, 1402 Series, Instrument, 60 mm, 181 mm, 112 mm, Aluminium, Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 83F8912 41T0931
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, 1402 Series, Instrument, 60 Mm, 181 Mm, 112 Mm, Aluminium, Grey Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.4 inch (61 mm)
Width 7.13 inch (181 mm)
Depth 4.41 inch (112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details